Littelfuse, Inc. 600V 8A Triac Q6008NH4RP

Description
Alternistor TRIAC, 600V V(DRM), 8A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6008NH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008NH4RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alternistor TRIAC, 600V V(DRM), 8A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6008NH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008NH4RP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 8A Triac
300-Q6008NH4RP
600V 8A Triac 300-Q6008NH4RP
Alternistor TRIAC, 600V V(DRM), 8A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6008NH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008NH4RP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 8A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6008NH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008NH4RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6008NH4RP - 804679-Q6008NH4RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6008NH4RP
804679-Q6008NH4RP
Triacs - Q6008NH4RP 804679-Q6008NH4RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 804679-Q6008NH4RP Packaging: Reel Mounting Style: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A Triac Type: Alternistor - Snubberless Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804679-Q6008NH4RP
Packaging: Reel
Mounting Style: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
Triac Type: Alternistor - Snubberless
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
TRIACs - Q6008NH4RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-263 (D2Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIACs - Q6008NH4RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-263 (D2Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIACs - Q6008NH4RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-263 (D2Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008NH4RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008NH4RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6008NH4RP
TRIAC ALTERNISTOR 600V 8A TO263

TRIAC ALTERNISTOR 600V 8A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 8A 35-35-35mA

Triacs 600V 8A 35-35-35mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Thyristors
Product Number 300-Q6008NH4RP 804679-Q6008NH4RP Q6008NH4RPTR-ND Q6008NH4RP Q6008NH4RP
Product Name 600V 8A Triac Triacs - Q6008NH4RP TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
Package Type TO-263-3 TO-263-3, D2Pak (2 Leads + Tab), TO-263AB D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data