Littelfuse, Inc. Low Power TRIAC up to 1200V Q4040J7TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4040J7TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4040J7TP
Low Power TRIAC up to 1200V Q4040J7TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
Singapore, Singapore
400V 40A Triac
300-Q4040J7TP
400V 40A Triac 300-Q4040J7TP
Alternistor TRIAC, 400V V(DRM), 40A I(T)RMS, ROHS COMPLIANT, PLASTIC, TO-218X, 3 PIN Product overview: Q4040J7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4040J7TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 400V V(DRM), 40A I(T)RMS, ROHS COMPLIANT, PLASTIC, TO-218X, 3 PIN Product overview: Q4040J7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4040J7TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q4040J7TP - 792776-Q4040J7TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4040J7TP
792776-Q4040J7TP
Triacs - Q4040J7TP 792776-Q4040J7TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792776-Q4040J7TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-218X-3 (Isolated) Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A Triac Type: Alternistor - Snubberless Family Name: Q4040J7 Categories: Discrete Semiconductor Products Manufacturer Package: TO-218X Isolated Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 100mA Alternative Parts (Cross-Reference): Q4040J7; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792776-Q4040J7TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-218X-3 (Isolated)
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A
Triac Type: Alternistor - Snubberless
Family Name: Q4040J7
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218X Isolated
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 100mA
Alternative Parts (Cross-Reference): Q4040J7;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - Q4040J7TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 40A Through Hole TO-218X Isolated

TRIAC Alternistor - Snubberless 400V 40A Through Hole TO-218X Isolated

Buy Now Datasheet
TRIACs - 1294-Q4040J7TP-CHP - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 40A Through Hole TO-218X Isolated

TRIAC Alternistor - Snubberless 400V 40A Through Hole TO-218X Isolated

Buy Now Datasheet
Triac, 400V, 40A, To-218X; Peak Repetitive Off State Voltage Littelfuse - 79X6063 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 40A, To-218X; Peak Repetitive Off State Voltage Littelfuse
79X6063
Triac, 400V, 40A, To-218X; Peak Repetitive Off State Voltage Littelfuse 79X6063
TRIAC, 400V, 40A, TO-218X; Peak Repetitive Off State Voltage:400V; On State RMS Current:40A; Triac Case Style:TO-218X; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:335A; Holding Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 40A, TO-218X; Peak Repetitive Off State Voltage:400V; On State RMS Current:40A; Triac Case Style:TO-218X; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:335A; Holding Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q4040J7TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4040J7TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4040J7TP
TRIAC ALTERNISTOR 400V TO218X

TRIAC ALTERNISTOR 400V TO218X

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 40A 100(1-3)Ma

Triacs 400V 40A 100(1-3)Ma

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number Q4040J7TP 300-Q4040J7TP 792776-Q4040J7TP Q4040J7TP-ND 79X6063 Q4040J7TP Q4040J7TP
Product Name Low Power TRIAC up to 1200V 400V 40A Triac Triacs - Q4040J7TP TRIACs Triac, 400V, 40A, To-218X; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS RoHS
VDRM 400 volts 400 volts 400 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data