TRIAC Alternistor - Snubberless 600V 16A Through Hole ITO-220AB
TRIAC ALTRNSTR 600V 16A ITO220AB
Triacs 60V 16A 10mA HI TEMP TO-220AB Isolated
TRIAC, 600V, 16A, TO-220AB-3 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | F10286-ND | QJ6016LH2TP | QJ6016LH2TP | 54AH3674 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, 600V, 16A, To-220Ab-3 Rohs Compliant Littelfuse |
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VDRM | 600 volts | |||
| IGT | 10 mA |