8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
4 Quadrant Logic Level TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: Q4008R4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4008R4 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1325569-Q4008R4
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Bulk
Standard Package: 500
Mounting: Through Hole
Current - Hold (Ih) (Max): 50 mA
Configuration: Single
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 25 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
Triac Type: Standard
Supplier Device Package: TO-220 Non-Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: -Q4008R4
Base Product Number: Q4008
RoHS Status: ROHS3 Compliant
TRIAC Standard 400V 8A Through Hole TO-220 Non-Isolated Tab
TRIAC 400V 8A TO220
TRIAC, 400V, 8A, TO-220; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Thyristors | Thyristors | Triacs | Triacs | Triacs |
| Product Number | Q4008R4 | 300-Q4008R4 | 1325569-Q4008R4 | Q4008R4-ND | Q4008R4 | Q4008R4 | 56J8584 | 70184307 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q4008R4 | 400V 8A TO-220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 400V, 8A, To-220; Peak Repetitive Off State Voltage Littelfuse | TRIAC |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| VTM | 1.6 volts | |||||||
| IT(RMS) | 8 amps | 8 amps | ||||||
| Package Type | TO-220-3 | TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220; TO-220 | |||
| VRRM | 400 volts |