TRIAC Alternistor - Snubberless 400V 6A Through Hole TO-251 (V-Pak/I-Pak)
TRIAC ALTERNISTOR 400V 6A TO251
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:15mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | Q4006VH3TP-ND | Q4006VH3TP | Q4006VH3TP | 71J1766 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO-251 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts | |||
| IGT | 10 mA |