Littelfuse, Inc. TVS - TVS - Thyristors - P6002SALRP P6002SALRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085720-P6002SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 2 Voltage - Off State: 550V Voltage - Breakover: 700V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085720-P6002SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 2 Voltage - Off State: 550V Voltage - Breakover: 700V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - P6002SALRP - 1085720-P6002SALRP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - P6002SALRP
1085720-P6002SALRP
TVS - TVS - Thyristors - P6002SALRP 1085720-P6002SALRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085720-P6002SALRP Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 20pF Number of Elements: 2 Voltage - Off State: 550V Voltage - Breakover: 700V Voltage - On State: 8V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 120mA Categories: Circuit Protection Status: Active Dimension: DO-214AA, SMB Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085720-P6002SALRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 20pF
Number of Elements: 2
Voltage - Off State: 550V
Voltage - Breakover: 700V
Voltage - On State: 8V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 120mA
Categories: Circuit Protection
Status: Active
Dimension: DO-214AA, SMB
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
P6002SALRP
Thyristor Surge Protection Devices (TSPD) P6002SALRP
Thyristor Surge Protection Devices (TSPD) 550V 50A DO214 2L SIDACtor Bi

Thyristor Surge Protection Devices (TSPD) 550V 50A DO214 2L SIDACtor Bi

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1085720-P6002SALRP P6002SALRP
Product Name TVS - TVS - Thyristors - P6002SALRP Thyristor Surge Protection Devices (TSPD)
Thyristor Type Sidac
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B661-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC16FGM-AZ - 909180-AC16FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1081N70TOHPRXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 7000 volts
View Details