Alternistor TRIAC, 600V V(DRM), 6A I(T)RMS, TO-263AB, ROHS COMPLIANT, PLASTIC, D2PAK-3/2 Product overview: Q6006NH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6006NH4RP can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 600V 6A TO263
TRIAC Alternistor - Snubberless 600V 6A Surface Mount TO-263 (D2Pak)
TRIAC ALTERNISTOR 600V 6A TO263
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:6A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 6A TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-Q6006NH4RP | 18-Q6006NH4RPDKR-ND | 12J0488 | Q6006NH4RP | Q6006NH4RP |
| Product Name | 600V 6A Triac | TRIACs | Triac; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | TO-263-3 | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Pin Count | 3 |