Littelfuse, Inc. Low Power TRIAC up to 1200V Q4012RH5TP

Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4012RH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4012RH5TP
Low Power TRIAC up to 1200V Q4012RH5TP
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - F9535-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9535-ND
TRIACs F9535-ND
TRIAC Alternistor - Snubberless 400V 12A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 400V 12A Through Hole TO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4012RH5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4012RH5TP
TRIAC ALTERNSTR 400V 12A TO220AB

TRIAC ALTERNSTR 400V 12A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 12A 50-50-50mA

Triacs 400V 12A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number Q4012RH5TP F9535-ND Q4012RH5TP Q4012RH5TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Package Type TO-220; TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data