Littelfuse, Inc. Low Power TRIAC up to 1200V Q4016LH6TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4016LH6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4016LH6TP
Low Power TRIAC up to 1200V Q4016LH6TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - F7239-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7239-ND
TRIACs F7239-ND
TRIAC Alternistor - Snubberless 400V 16A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 400V 16A Through Hole TO-220AB-L

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4016LH6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4016LH6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4016LH6TP
TRIAC ALTERNSTR 400V 16A TO220AB

TRIAC ALTERNSTR 400V 16A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 16A 80-80-80mA

Triacs 400V 16A 80-80-80mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number Q4016LH6TP F7239-ND Q4016LH6TP Q4016LH6TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data