Littelfuse, Inc. TRIACs Q4008DH3TP

Description
TRIAC Alternistor - Snubberless 400V 8A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 400V 8A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q4008DH3TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 400V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
400V 8A DPAK Triac
300-Q4008DH3TP
400V 8A DPAK Triac 300-Q4008DH3TP
Alternistor TRIAC, 400V V(DRM), 8A I(T)RMS, TO-252AA, DPAK-3 Product overview: Q4008DH3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4008DH3TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 400V V(DRM), 8A I(T)RMS, TO-252AA, DPAK-3 Product overview: Q4008DH3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4008DH3TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 400V 8A

Triacs 400V 8A

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1769 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1769
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1769
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4008DH3TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4008DH3TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4008DH3TP
TRIAC ALTERNISTOR 400V 8A TO252

TRIAC ALTERNISTOR 400V 8A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Thyristors Triacs Triacs
Product Number Q4008DH3TP-ND 300-Q4008DH3TP Q4008DH3TP 71J1769 Q4008DH3TP
Product Name TRIACs 400V 8A DPAK Triac Triacs Triac; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3 DPAK; TO-252 (DPAK)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Pin Count 3
Unlock Full Specs
to access all available technical data