Littelfuse, Inc. Low Power TRIAC up to 1200V Q4025L6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4025L6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4025L6TP
Low Power TRIAC up to 1200V Q4025L6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
TRIACs - 1719675 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1719675
TRIACs 1719675
Triac 400V 25A 80-80-80 MA TO220 ISO

Triac 400V 25A 80-80-80 MA TO220 ISO

Supplier's Site
TRIACs - 1719675P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1719675P
TRIACs 1719675P
Triac 400V 25A 80-80-80 MA TO220 ISO

Triac 400V 25A 80-80-80 MA TO220 ISO

Supplier's Site
TRIACs - 1719495 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1719495
TRIACs 1719495
Triac 400V 25A 80-80-80 MA TO220 ISO

Triac 400V 25A 80-80-80 MA TO220 ISO

Supplier's Site
Singapore, Singapore
Through-Hole 25A 400V Triac
300-Q4025L6TP
Through-Hole 25A 400V Triac 300-Q4025L6TP
TRIAC 25A 400V TO-220AB Through Hole Product overview: Q4025L6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 25A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4025L6TP can be used for catalog matching and distributor lookup.

TRIAC 25A 400V TO-220AB Through Hole Product overview: Q4025L6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25A, 400V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 25A, 400V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4025L6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F7168-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7168-ND
TRIACs F7168-ND
TRIAC Alternistor - Snubberless 400V 25A Through Hole

TRIAC Alternistor - Snubberless 400V 25A Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4025L6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4025L6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4025L6TP
TRIAC ALTERNISTOR 400V 25A

TRIAC ALTERNISTOR 400V 25A

Supplier's Site
Thyristor, Triac, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 64W7005 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Triac, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
64W7005
Thyristor, Triac, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 64W7005
THYRISTOR, TRIAC, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:208A; Holding Current Max:100mA; MSL:- RoHS Compliant: Yes

THYRISTOR, TRIAC, 400V, TO-220AB; Peak Repetitive Off State Voltage:400V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:208A; Holding Current Max:100mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 25A ALTNSTR ISO 80-80-80 mA TO220

Triacs 400V 25A ALTNSTR ISO 80-80-80 mA TO220

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number Q4025L6TP 1719675 1719675P 300-Q4025L6TP F7168-ND Q4025L6TP 64W7005 Q4025L6TP
Product Name Low Power TRIAC up to 1200V TRIACs TRIACs Through-Hole 25A 400V Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Thyristor, Triac, 400V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse Triacs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
VDRM 400 volts 400 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Package Type TO-220; To-220ab TO-220; TO-220 TO-220-3 TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220; TO-220AB
Unlock Full Specs
to access all available technical data