Littelfuse, Inc. Low Power TRIAC up to 1200V Q4040K5TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4040K5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4040K5TP
Low Power TRIAC up to 1200V Q4040K5TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
TRIACs - Q4040K5TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 40A Through Hole TO-218AC Isolated

TRIAC Alternistor - Snubberless 400V 40A Through Hole TO-218AC Isolated

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4040K5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4040K5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4040K5TP
TRIAC ALTERNSTR 400V 40A TO218AC

TRIAC ALTERNSTR 400V 40A TO218AC

Supplier's Site
Sheung Wan, Hong Kong
Triacs Altstr 400V 40A 50-50-50mA TO218 Iso

Triacs Altstr 400V 40A 50-50-50mA TO218 Iso

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number Q4040K5TP Q4040K5TP-ND Q4040K5TP Q4040K5TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
VDRM 400 volts 400 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps
Unlock Full Specs
to access all available technical data