Littelfuse, Inc. TRIACs Q8006NH4TP

Description
TRIAC Alternistor - Snubberless 800V 6A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 800V 6A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q8006NH4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 6A Surface Mount TO-263 (D2Pak)

TRIAC Alternistor - Snubberless 800V 6A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1872 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1872
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1872
Triac; Peak Repetitive Off State Voltage:800V; On State RMS Current:6A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:800V; On State RMS Current:6A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:65A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 800V 6A 35-35-35mA

Triacs 800V 6A 35-35-35mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Thyristors
Product Number Q8006NH4TP-ND 71J1872 Q8006NH4TP
Product Name TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
Unlock Full Specs
to access all available technical data