Littelfuse, Inc. Low Power TRIAC up to 1200V QJ4025JH6TP

Description
This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ4025JH6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ4025JH6TP
Low Power TRIAC up to 1200V QJ4025JH6TP
This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant

This 25A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263, as well as robust TO-218 Isolated and TO-218X isolated with loop lead. This TRIAC has 150C maximum junction temperature and 250A ITSM(60Hz). This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater control, motor speed control, lighting controls, and static switching relays. Alternistor TRIAC operates in quadrants I, II, & III and offers high performance in applications requiring high commutation capability. High TJ of 150°C Voltage capability up to 600 V Surge capability of 250 A Mechanically and thermally robust TO-220 and TO-218 clip-attach assembly Internally-isolated TO-220 and TO-218 packages Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - F10301-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 25A Through Hole TO-218X Isolated

TRIAC Alternistor - Snubberless 400V 25A Through Hole TO-218X Isolated

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 40V 25A 80mA HI TEMP TO-218X Isolated

Triacs 40V 25A 80mA HI TEMP TO-218X Isolated

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ4025JH6TP
Discrete Semiconductor Products - Thyristors - TRIACs QJ4025JH6TP
TRIAC ALTERNSTR 400V 25A TO218X

TRIAC ALTERNSTR 400V 25A TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Triacs
Product Number QJ4025JH6TP F10301-ND QJ4025JH6TP QJ4025JH6TP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 400 volts 400 volts
VTM 1.8 volts
dv/dt 600 V/us
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data