Littelfuse, Inc. Low Power TRIAC up to 1200V QJ6006DH3RP

Description
This 6 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 80 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 6 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 80 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ6006DH3RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ6006DH3RP
Low Power TRIAC up to 1200V QJ6006DH3RP
This 6 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 80 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

This 6 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 80 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
Alternistor TRIAC, Product overview: QJ6006DH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QJ6006DH3RP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, Product overview: QJ6006DH3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QJ6006DH3RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F11748CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 6A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 6A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F11748DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 6A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 6A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F11748TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 6A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 6A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1086829-QJ6006DH3RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1086829-QJ6006DH3RP
Discrete Semiconductor Products - Thyristors - TRIACs 1086829-QJ6006DH3RP
Win Source Part Number: 1086829-QJ6006DH3RP Category: Discrete Semiconductor Products>Thyristors - TRIACs Series: QJxx06xHx Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 6 A Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 72A Triac Type: Alternistor - Snubberless Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F11748TR,F11748DKR,F 11748CT,-QJ6006DH3RP

Win Source Part Number: 1086829-QJ6006DH3RP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: QJxx06xHx
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 6 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A, 72A
Triac Type: Alternistor - Snubberless
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F11748TR,F11748DKR,F11748CT,-QJ6006DH3RP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 6A 600V Alt Triacs TO-252 D-PAK

Triacs 6A 600V Alt Triacs TO-252 D-PAK

Buy Now Datasheet
Triac, 600V, 6A, To-252Aa Rohs Compliant Littelfuse - 54AH3672 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 6A, To-252Aa Rohs Compliant Littelfuse
54AH3672
Triac, 600V, 6A, To-252Aa Rohs Compliant Littelfuse 54AH3672
TRIAC, 600V, 6A, TO-252AA ROHS COMPLIANT: YES

TRIAC, 600V, 6A, TO-252AA ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - QJ6006DH3RP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ6006DH3RP
Discrete Semiconductor Products - Thyristors - TRIACs QJ6006DH3RP
TRIAC ALTERNISTOR 600V 6A TO252

TRIAC ALTERNISTOR 600V 6A TO252

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number QJ6006DH3RP 300-QJ6006DH3RP F11748CT-ND 1086829-QJ6006DH3RP QJ6006DH3RP 54AH3672 QJ6006DH3RP
Product Name Low Power TRIAC up to 1200V Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 600V, 6A, To-252Aa Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 600 volts 600 volts 600 volts
VTM 1.4 volts
dv/dt 100 V/us
IT(RMS) 6 amps 6 amps
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Tape & Reel
Unlock Full Specs
to access all available technical data