TRIAC Standard 400V 10A Surface Mount TO-263 (D2Pak)
TRIAC Standard 400V 10A Surface Mount TO-263 (D2Pak)
TRIAC Standard 400V 10A Surface Mount TO-263 (D2Pak)
TRIAC Standard 400V 10A Surface Mount TO-263 (D2Pak)
4 Quadrant Logic Level TRIAC, 400V V(DRM), 10A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q4010N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4010N5RP can be used for catalog matching and distributor lookup.
TRIAC 400V 10A TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | Q4010N5RPDKR-ND | 300-Q4010N5RP | Q4010N5RP | Q4010N5RP |
| Product Name | TRIACs | 400V 10A Triac | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | |||
| VDRM | 400 volts |