Littelfuse, Inc. Low Power TRIAC up to 1200V Q4016LH4TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4016LH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4016LH4TP
Low Power TRIAC up to 1200V Q4016LH4TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 972141-Q4016LH4TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
972141-Q4016LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs 972141-Q4016LH4TP
Win Source Part Number: 972141-Q4016LH4TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Series: Qxx16xHx Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 50 mA Configuration: Single Voltage - Off State: 400 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 35 mA Current - On State (It (RMS)) (Max): 16 A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F9537,-1024-Q4016LH4 TP

Win Source Part Number: 972141-Q4016LH4TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Qxx16xHx
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 50 mA
Configuration: Single
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F9537,-1024-Q4016LH4TP

Buy Now
Singapore, Singapore
Isolated 400V 16A Triac
300-Q4016LH4TP
Isolated 400V 16A Triac 300-Q4016LH4TP
Alternistor TRIAC, 400V V(DRM), 16A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q4016LH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4016LH4TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 400V V(DRM), 16A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q4016LH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4016LH4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F9537-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9537-ND
TRIACs F9537-ND
TRIAC Alternistor - Snubberless 400V 16A Through Hole ITO-220AB

TRIAC Alternistor - Snubberless 400V 16A Through Hole ITO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4016LH4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4016LH4TP
TRIAC ALTRNSTR 400V 16A ITO220AB

TRIAC ALTRNSTR 400V 16A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 16A 35-35-35mA

Triacs 400V 16A 35-35-35mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors
Product Number Q4016LH4TP 972141-Q4016LH4TP 300-Q4016LH4TP F9537-ND Q4016LH4TP Q4016LH4TP
Product Name Low Power TRIAC up to 1200V Discrete Semiconductor Products - Thyristors - TRIACs Isolated 400V 16A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 400 volts 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Package Type Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-3 Full Pack, Isolated Tab
ITSM 16 amps
Unlock Full Specs
to access all available technical data