Littelfuse, Inc. Low Power TRIAC up to 1200V Q401E4

Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet
Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q401E4 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q401E4
Low Power TRIAC up to 1200V Q401E4
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Supplier's Site Datasheet
Triacs - Q401E4 - 1241182-Q401E4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q401E4
1241182-Q401E4
Triacs - Q401E4 1241182-Q401E4
Manufacturer: Littelfuse Inc. Win Source Part Number: 1241182-Q401E4 Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Lighting, Industrial, HVAC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1241182-Q401E4
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Lighting, Industrial, HVAC

Buy Now
Singapore, Singapore
400V 1A Triac
300-Q401E4
400V 1A Triac 300-Q401E4
4 Quadrant Logic Level TRIAC, 400V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q401E4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q401E4 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q401E4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q401E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q401E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q401E4
Discrete Semiconductor Products - Thyristors - TRIACs Q401E4
TRIAC 400V 1A TO92

TRIAC 400V 1A TO92

Supplier's Site
Triac, 400V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse - 56J8586 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse
56J8586
Triac, 400V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse 56J8586
TRIAC, 400V, 1A, TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 400V, 1A, TO-92; Peak Repetitive Off State Voltage:400V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs
Q401E4
Triacs Q401E4
Triacs 400V 1A 25-25-25mA

Triacs 400V 1A 25-25-25mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number Q401E4 1241182-Q401E4 300-Q401E4 Q401E4 56J8586 Q401E4
Product Name Low Power TRIAC up to 1200V Triacs - Q401E4 400V 1A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triac, 400V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse Triacs
VDRM 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 1 amps 1 amps
Standards and Certifications RoHS RoHS
Package Type TO-92 TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92
Unlock Full Specs
to access all available technical data