Triacs 60V 16A 20mA HI TEMP TO-220AB Isolated
TRIAC Alternistor - Snubberless 600V 16A Through Hole ITO-220AB
TRIAC ALTRNSTR 600V 16A ITO220AB
VAST STOCK CO., LIMITED | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Thyristors | Thyristors | Triacs |
Product Number | QJ6016LH3TP | F10288-ND | QJ6016LH3TP |
Product Name | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
Package Type | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | |
Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
VDRM | 600 volts |