Littelfuse, Inc. Triacs - Q6004V3TP Q6004V3TP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 792782-Q6004V3TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Logic - Sensitive Gate Family Name: Q6004V3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): BCR5AS-12A-A1#B00; BCR5AS-12A-A1#B01Q60 04V3; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 792782-Q6004V3TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Logic - Sensitive Gate Family Name: Q6004V3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): BCR5AS-12A-A1#B00; BCR5AS-12A-A1#B01Q60 04V3; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Q6004V3TP - 792782-Q6004V3TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6004V3TP
792782-Q6004V3TP
Triacs - Q6004V3TP 792782-Q6004V3TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792782-Q6004V3TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Logic - Sensitive Gate Family Name: Q6004V3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 20mA Alternative Parts (Cross-Reference): BCR5AS-12A-A1#B00; BCR5AS-12A-A1#B01Q60 04V3; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792782-Q6004V3TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Logic - Sensitive Gate
Family Name: Q6004V3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 20mA
Alternative Parts (Cross-Reference): BCR5AS-12A-A1#B00; BCR5AS-12A-A1#B01Q6004V3;
Introduction Date: September 08, 2004
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 4A Triac
300-Q6004V3TP
600V 4A Triac 300-Q6004V3TP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-251AA, ROHS COMPLIANT, PLASTIC, VPAK-3 Product overview: Q6004V3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004V3TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-251AA, ROHS COMPLIANT, PLASTIC, VPAK-3 Product overview: Q6004V3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004V3TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q6004V3TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Logic - Sensitive Gate 600V 4A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1815 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1815
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1815
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:4A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:20mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 4A 10-10-10mA

Triacs 600V 4A 10-10-10mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6004V3TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6004V3TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6004V3TP
TRIAC SENS GATE 600V 4A TO251

TRIAC SENS GATE 600V 4A TO251

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number 792782-Q6004V3TP 300-Q6004V3TP Q6004V3TP-ND 71J1815 Q6004V3TP Q6004V3TP
Product Name Triacs - Q6004V3TP 600V 4A Triac TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251 TO-251-3 Short Leads, IPak, TO-251AA
VDRM 600 volts 600 volts
ITSM 4 amps
IGT 10 mA 10 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data