Littelfuse, Inc. TRIACs Q6008N5RP

Description
TRIAC Standard 600V 8A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
TRIAC Standard 600V 8A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q6008N5RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 8A Surface Mount TO-263 (D2Pak)

TRIAC Standard 600V 8A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIACs - Q6008N5RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 8A Surface Mount TO-263 (D2Pak)

TRIAC Standard 600V 8A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIACs - Q6008N5RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 8A Surface Mount TO-263 (D2Pak)

TRIAC Standard 600V 8A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
600V 8A Triac
300-Q6008N5RP
600V 8A Triac 300-Q6008N5RP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6008N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008N5RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 8A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6008N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008N5RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC 600V 8A TO263

TRIAC 600V 8A TO263

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 8A 50-50-50mA

Triacs 600V 8A 50-50-50mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008N5RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008N5RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6008N5RP
TRIAC 600V 8A TO263

TRIAC 600V 8A TO263

Supplier's Site
Triac, 600V, 8A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse - 56J8619 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse
56J8619
Triac, 600V, 8A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse 56J8619
TRIAC, 600V, 8A, D2-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes

TRIAC, 600V, 8A, D2-PAK; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:50mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number Q6008N5RPTR-ND 300-Q6008N5RP Q6008N5RP Q6008N5RP Q6008N5RP 56J8619
Product Name TRIACs 600V 8A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 8A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263 (D2PAK)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
VDRM 600 volts
Unlock Full Specs
to access all available technical data