Littelfuse, Inc. Triacs - Q6008DH4RP Q6008DH4RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 792783-Q6008DH4RP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A Triac Type: Alternistor - Snubberless Family Name: Q6008DH4 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Alternative Parts (Cross-Reference): BT137S-600G,118; BCR8AS-14LJ#B01; BCR8AS14LJ-T13#B01; BT137S-600G; Introduction Date: June 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 792783-Q6008DH4RP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A Triac Type: Alternistor - Snubberless Family Name: Q6008DH4 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Alternative Parts (Cross-Reference): BT137S-600G,118; BCR8AS-14LJ#B01; BCR8AS14LJ-T13#B01; BT137S-600G; Introduction Date: June 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Q6008DH4RP - 792783-Q6008DH4RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6008DH4RP
792783-Q6008DH4RP
Triacs - Q6008DH4RP 792783-Q6008DH4RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792783-Q6008DH4RP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A Triac Type: Alternistor - Snubberless Family Name: Q6008DH4 Categories: Discrete Semiconductor Products Manufacturer Package: TO-252, (D-Pak) Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Alternative Parts (Cross-Reference): BT137S-600G,118; BCR8AS-14LJ#B01; BCR8AS14LJ-T13#B01; BT137S-600G; Introduction Date: June 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792783-Q6008DH4RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Triac Type: Alternistor - Snubberless
Family Name: Q6008DH4
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): BT137S-600G,118; BCR8AS-14LJ#B01; BCR8AS14LJ-T13#B01; BT137S-600G;
Introduction Date: June 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - Q6008DH4RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - Q6008DH4RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - Q6008DH4RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
600V 8A DPAK Triac
300-Q6008DH4RP
600V 8A DPAK Triac 300-Q6008DH4RP
Alternistor TRIAC, 600V V(DRM), 8A I(T)RMS, TO-252AA, DPAK-3 Product overview: Q6008DH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008DH4RP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 8A I(T)RMS, TO-252AA, DPAK-3 Product overview: Q6008DH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008DH4RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1828 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1828
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1828
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 8A 35-35-35mA

Triacs 600V 8A 35-35-35mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008DH4RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008DH4RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6008DH4RP
TRIAC ALTERNISTOR 600V 8A TO252

TRIAC ALTERNISTOR 600V 8A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 792783-Q6008DH4RP Q6008DH4RPCT-ND 300-Q6008DH4RP 71J1828 Q6008DH4RP Q6008DH4RP
Product Name Triacs - Q6008DH4RP TRIACs 600V 8A DPAK Triac Triac; Peak Repetitive Off State Voltage Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3 DPAK; TO-252 (DPAK)
VDRM 600 volts 600 volts
ITSM 8 amps
IGT 35 mA 35 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data