TRIAC Alternistor - Snubberless 400V 16A Surface Mount TO-263 (D²Pak)
TRIAC Alternistor - Snubberless 400V 16A Surface Mount TO-263 (D²Pak)
TRIAC Alternistor - Snubberless 400V 16A Surface Mount TO-263 (D²Pak)
TRAIC, 16A, 400V, 0.5W, TO-263-3 ROHS COMPLIANT: YES
TRIAC ALTERNISTOR 400V 16A TO263
Triacs 40V 16A 20mA HI TEMP TO-263 (D2 -Pak)
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | F10297DKR-ND | 38AK6724 | QJ4016NH3RP | QJ4016NH3RP |
| Product Name | TRIACs | Traic, 16A, 400V, 0.5W, To-263-3 Rohs Compliant Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Standards and Certifications | RoHS | |||
| VDRM | 400 volts |