Littelfuse, Inc. Low Power TRIAC up to 1200V Q4016LH3TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4016LH3TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4016LH3TP
Low Power TRIAC up to 1200V Q4016LH3TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
Isolated 400V 16A Triac
300-Q4016LH3TP
Isolated 400V 16A Triac 300-Q4016LH3TP
Alternistor TRIAC, 400V V(DRM), 16A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q4016LH3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4016LH3TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 400V V(DRM), 16A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q4016LH3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4016LH3TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F7238-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7238-ND
TRIACs F7238-ND
TRIAC Alternistor - Snubberless 400V 16A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 400V 16A Through Hole TO-220AB-L

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376707-Q4016LH3TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376707-Q4016LH3TP
Discrete Semiconductor Products - Thyristors - TRIACs 1376707-Q4016LH3TP
Win Source Part Number: 1376707-Q4016LH3TP Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Tube Product Status: Active Package / Case: TO-220-3 Isolated Tab Supplier Device Package: TO-220AB-L Base Product Number: Q4016 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Alternistor - Snubberless Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 16 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Current - Gate Trigger (Igt) (Max): 20 mA Current - Hold (Ih) (Max): 35 mA

Win Source Part Number: 1376707-Q4016LH3TP
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220AB-L
Base Product Number: Q4016
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 16 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Current - Gate Trigger (Igt) (Max): 20 mA
Current - Hold (Ih) (Max): 35 mA

Buy Now Datasheet
TRIAC 400V 16A TO220

TRIAC 400V 16A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 400V 16A 20-20-20mA

Triacs 400V 16A 20-20-20mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4016LH3TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4016LH3TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4016LH3TP
TRIAC ALTERNSTR 400V 16A TO220AB

TRIAC ALTERNSTR 400V 16A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number Q4016LH3TP 300-Q4016LH3TP F7238-ND 1376707-Q4016LH3TP Q4016LH3TP Q4016LH3TP Q4016LH3TP
Product Name Low Power TRIAC up to 1200V Isolated 400V 16A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 400 volts 400 volts 400 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Pin Count 3
Unlock Full Specs
to access all available technical data