TRIAC Alternistor - Snubberless 400V 16A Through Hole ITO-220AB
Triacs 40V 16A 20mA HI TEMP TO-220AB Isolated
TRIAC ALTRNSTR 400V 16A ITO220AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | F10287-ND | QJ4016LH3TP | QJ4016LH3TP |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 400 volts |