Littelfuse, Inc. TRIACs Q4004V4TP

Description
TRIAC Standard 400V 4A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
TRIAC Standard 400V 4A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q4004V4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 4A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Standard 400V 4A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Triacs - Q4004V4TP - 792769-Q4004V4TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4004V4TP
792769-Q4004V4TP
Triacs - Q4004V4TP 792769-Q4004V4TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792769-Q4004V4TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Configuration: Single Voltage - Off State: 400V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Standard Family Name: Q4004V4 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 25mA Current - Hold (Ih) (Maximum): 30mA Alternative Parts (Cross-Reference): Q4004V4; Introduction Date: September 08, 2004 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792769-Q4004V4TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Standard
Family Name: Q4004V4
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 25mA
Current - Hold (Ih) (Maximum): 30mA
Alternative Parts (Cross-Reference): Q4004V4;
Introduction Date: September 08, 2004
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400V 4A Triac
300-Q4004V4TP
400V 4A Triac 300-Q4004V4TP
4 Quadrant Logic Level TRIAC, 400V V(DRM), 4A I(T)RMS, TO-251AA, ROHS COMPLIANT, PLASTIC, VPAK-3 Product overview: Q4004V4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4004V4TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 4A I(T)RMS, TO-251AA, ROHS COMPLIANT, PLASTIC, VPAK-3 Product overview: Q4004V4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4004V4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4004V4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4004V4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4004V4TP
TRIAC 400V 4A TO251

TRIAC 400V 4A TO251

Supplier's Site
Sheung Wan, Hong Kong
Triacs 400V 4A 25-25-25mA

Triacs 400V 4A 25-25-25mA

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1756 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1756
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1756
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:30mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:4A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:30mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number Q4004V4TP-ND 792769-Q4004V4TP 300-Q4004V4TP Q4004V4TP Q4004V4TP 71J1756
Product Name TRIACs Triacs - Q4004V4TP 400V 4A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac; Peak Repetitive Off State Voltage Littelfuse
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 400 volts 400 volts
ITSM 4 amps
IGT 25 mA 25 mA
Unlock Full Specs
to access all available technical data