Littelfuse, Inc. Low Power TRIAC up to 1200V QJ4004D4RP

Description
This 4 A High Temperature Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. 150°C maximum junction temperature Voltage capability up to 600 V Surge capability up to 48A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Datasheet
Description
This 4 A High Temperature Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. 150°C maximum junction temperature Voltage capability up to 600 V Surge capability up to 48A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ4004D4RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ4004D4RP
Low Power TRIAC up to 1200V QJ4004D4RP
This 4 A High Temperature Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. 150°C maximum junction temperature Voltage capability up to 600 V Surge capability up to 48A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

This 4 A High Temperature Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. 150°C maximum junction temperature Voltage capability up to 600 V Surge capability up to 48A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QJ4004D4RP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ4004D4RP
Discrete Semiconductor Products - Thyristors - TRIACs QJ4004D4RP
TRIAC 400V 4A TO252

TRIAC 400V 4A TO252

Supplier's Site
Triac, 400V, 4A, To-252Aa Rohs Compliant Littelfuse - 54AH3670 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 4A, To-252Aa Rohs Compliant Littelfuse
54AH3670
Triac, 400V, 4A, To-252Aa Rohs Compliant Littelfuse 54AH3670
TRIAC, 400V, 4A, TO-252AA ROHS COMPLIANT: YES

TRIAC, 400V, 4A, TO-252AA ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Triacs 4A 400v Std Triacs TO-252 D-PAK

Triacs 4A 400v Std Triacs TO-252 D-PAK

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors
Product Number QJ4004D4RP QJ4004D4RP 54AH3670 QJ4004D4RP
Product Name Low Power TRIAC up to 1200V Discrete Semiconductor Products - Thyristors - TRIACs Triac, 400V, 4A, To-252Aa Rohs Compliant Littelfuse Triacs
VDRM 400 volts 400 volts
VTM 1.4 volts
dv/dt 150 V/us
IT(RMS) 4 amps 4 amps
Unlock Full Specs
to access all available technical data