Triacs HT Altnstr 400V 8A 10-10-10 mA TO251
TRIAC ALTERNSTR 400V 8A TO251AA
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | QJ4008VH2TP | QJ4008VH2TP |
| Product Name | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-251-3 Short Leads, IPak, TO-251AA | |
| VDRM | 400 volts | |
| IGT | 10 mA |