TRIAC Alternistor - Snubberless 400V 35A Surface Mount TO-263 (D2Pak)
ALTERNISTOR, 400V, 35A, D2-PAK; Peak Repetitive Off State Voltage:400V; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:290A; Holding Current Max:75mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRIAC ALTERNISTOR 400V 35A TO263
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | Q4035NH5RP-ND | 12J0462 | Q4035NH5RP | Q4035NH5RP |
| Product Name | TRIACs | Alternistor, 400V, 35A, D2-Pak; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | ||
| Standards and Certifications | RoHS | |||
| Pin Count | 3 |