Littelfuse, Inc. TRIACs Q4004D3RP

Description
TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q4004D3TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - Q4004D3CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)

TRIAC Logic - Sensitive Gate 400V 4A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Triacs - Q4004D3RP - 084012-Q4004D3RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4004D3RP
084012-Q4004D3RP
Triacs - Q4004D3RP 084012-Q4004D3RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 084012-Q4004D3RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 20mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 4A Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-252, (D-Pak) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 084012-Q4004D3RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 20mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-252, (D-Pak)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 4A 400V TO-252 Triac
300-Q4004D3RP
SMD 4A 400V TO-252 Triac 300-Q4004D3RP
4A 400V TRIAC, TO-252, Surface Mount Product overview: Q4004D3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 400V, TO-252. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 4A, 400V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4004D3RP can be used for catalog matching and distributor lookup.

4A 400V TRIAC, TO-252, Surface Mount Product overview: Q4004D3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 400V, TO-252. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 4A, 400V, TO-252. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4004D3RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 400V, 4A, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC0828 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 400V, 4A, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC0828
Triac, 400V, 4A, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC0828
TRIAC, 400V, 4A, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252AA; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

TRIAC, 400V, 4A, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:400V; On State RMS Current IT(rms):4A; Triac Case Style:TO-252AA; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC SENS GATE 400V 4A TO252

TRIAC SENS GATE 400V 4A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 400V 4A 10-10-10mA

Triacs 400V 4A 10-10-10mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4004D3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4004D3RP
Discrete Semiconductor Products - Thyristors - TRIACs Q4004D3RP
TRIAC SENS GATE 400V 4A TO252

TRIAC SENS GATE 400V 4A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number Q4004D3TR-ND 084012-Q4004D3RP 300-Q4004D3RP 33AC0828 Q4004D3RP Q4004D3RP Q4004D3RP
Product Name TRIACs Triacs - Q4004D3RP SMD 4A 400V TO-252 Triac Triac, 400V, 4A, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252, (D-Pak) TO-252-3 TO-252AA DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 400 volts 400 volts 400 volts
ITSM 4 amps
Unlock Full Specs
to access all available technical data