Littelfuse, Inc. Low Power TRIAC up to 1200V QJ4006DH4RP

Description
This 6 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 80 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This 6 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 80 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - QJ4006DH4RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
QJ4006DH4RP
Low Power TRIAC up to 1200V QJ4006DH4RP
This 6 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 80 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

This 6 A High Temperature Alternistor Triac solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type components guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type components only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. 150°C maximum junction temperature Voltage capability up to 800 V Surge capability up to 80 A Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a short gate activation pulse in each half-cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
TRIACs - F11732DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 6A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 400V 6A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F11732CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 6A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 400V 6A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
TRIACs - F11732TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 6A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 400V 6A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QJ4006DH4RP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
QJ4006DH4RP
Discrete Semiconductor Products - Thyristors - TRIACs QJ4006DH4RP
TRIAC ALTERNISTOR 400V 6A TO252

TRIAC ALTERNISTOR 400V 6A TO252

Supplier's Site
Sheung Wan, Hong Kong
Triacs 6A 600V Alt Triacs TO-252 D-PAK

Triacs 6A 600V Alt Triacs TO-252 D-PAK

Buy Now Datasheet
Triac, 6A, 400V, 0.5W, To-252-3 Rohs Compliant Littelfuse - 38AK6720 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 6A, 400V, 0.5W, To-252-3 Rohs Compliant Littelfuse
38AK6720
Triac, 6A, 400V, 0.5W, To-252-3 Rohs Compliant Littelfuse 38AK6720
TRIAC, 6A, 400V, 0.5W, TO-252-3 ROHS COMPLIANT: YES

TRIAC, 6A, 400V, 0.5W, TO-252-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Thyristors Triacs
Product Number QJ4006DH4RP F11732DKR-ND QJ4006DH4RP QJ4006DH4RP 38AK6720
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 6A, 400V, 0.5W, To-252-3 Rohs Compliant Littelfuse
VDRM 400 volts 400 volts
VTM 1.4 volts
dv/dt 350 V/us
IT(RMS) 6 amps 6 amps
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data