Littelfuse, Inc. Low Power TRIAC up to 1200V Q6010R5TP

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6010R5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6010R5TP
Low Power TRIAC up to 1200V Q6010R5TP
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
TRIACs - F9558-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9558-ND
TRIACs F9558-ND
TRIAC Standard 600V 10A Through Hole TO-220AB

TRIAC Standard 600V 10A Through Hole TO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6010R5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6010R5TP
TRIAC 600V 10A TO220AB

TRIAC 600V 10A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 10A 50-50-50mA

Triacs 600V 10A 50-50-50mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Thyristors
Product Number Q6010R5TP F9558-ND Q6010R5TP Q6010R5TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 10 amps 10 amps
Package Type TO-220; TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data