TRIAC Alternistor - Snubberless 600V 8A Surface Mount TO-252, (D-Pak)
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 8A TO252
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | Q6008DH4TP-ND | Q6008DH4TP | 71J1829 | Q6008DH4TP |
| Product Name | TRIACs | Triacs | Triac; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||
| Pin Count | 3 |