Littelfuse, Inc. TRIACs Q4008DH4RP

Description
TRIAC Alternistor - Snubberless 400V 8A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 400V 8A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q4008DH4RP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 8A Surface Mount TO-252, (D-Pak)

TRIAC Alternistor - Snubberless 400V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Singapore, Singapore
400V 8A DPAK Triac
300-Q4008DH4RP
400V 8A DPAK Triac 300-Q4008DH4RP
Alternistor TRIAC, 400V V(DRM), 8A I(T)RMS, TO-252AA, DPAK-3 Product overview: Q4008DH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4008DH4RP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 400V V(DRM), 8A I(T)RMS, TO-252AA, DPAK-3 Product overview: Q4008DH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4008DH4RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q4008DH4RP - 1091000-Q4008DH4RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q4008DH4RP
1091000-Q4008DH4RP
Triacs - Q4008DH4RP 1091000-Q4008DH4RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1091000-Q4008DH4RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 35mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1091000-Q4008DH4RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 400V 8A

Triacs 400V 8A

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1770 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1770
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1770
Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:400V; On State RMS Current:8A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:35mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4008DH4RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4008DH4RP
Discrete Semiconductor Products - Thyristors - TRIACs Q4008DH4RP
TRIAC ALTERNISTOR 400V 8A TO252

TRIAC ALTERNISTOR 400V 8A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number Q4008DH4RP-ND 300-Q4008DH4RP 1091000-Q4008DH4RP Q4008DH4RP 71J1770 Q4008DH4RP
Product Name TRIACs 400V 8A DPAK Triac Triacs - Q4008DH4RP Triacs Triac; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3 TO-252, (D-Pak) DPAK; TO-252 (DPAK)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts
ITSM 8 amps
Unlock Full Specs
to access all available technical data