Littelfuse, Inc. Low Power TRIAC up to 1200V Q6004L4TP

Description
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6004L4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6004L4TP
Low Power TRIAC up to 1200V Q6004L4TP
4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

4 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 55 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
600V 4A Triac
300-Q6004L4TP
600V 4A Triac 300-Q6004L4TP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q6004L4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004L4TP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 4A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q6004L4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6004L4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6004L4TP - 792780-Q6004L4TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6004L4TP
792780-Q6004L4TP
Triacs - Q6004L4TP 792780-Q6004L4TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792780-Q6004L4TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A Triac Type: Standard Family Name: Q6004L4 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Isolated Tab Current - On State (It (RMS)) (Maximum): 4A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 25mA Current - Hold (Ih) (Maximum): 30mA Alternative Parts (Cross-Reference): FT0614MJ00TU ; BTA04-600S; BTA06-600S; BTA04-600A; Introduction Date: September 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792780-Q6004L4TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 46A, 55A
Triac Type: Standard
Family Name: Q6004L4
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Isolated Tab
Current - On State (It (RMS)) (Maximum): 4A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 25mA
Current - Hold (Ih) (Maximum): 30mA
Alternative Parts (Cross-Reference): FT0614MJ00TU ; BTA04-600S; BTA06-600S; BTA04-600A;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - F7275-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7275-ND
TRIACs F7275-ND
TRIAC Standard 600V 4A Through Hole TO-220 Isolated Tab

TRIAC Standard 600V 4A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6004L4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6004L4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6004L4TP
TRIAC 600V 4A TO220

TRIAC 600V 4A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs Triac 600V 4A 25-25-25 mA

Triacs Triac 600V 4A 25-25-25 mA

Buy Now Datasheet
TRIAC 600V 4A TO220

TRIAC 600V 4A TO220

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number Q6004L4TP 300-Q6004L4TP 792780-Q6004L4TP F7275-ND Q6004L4TP Q6004L4TP Q6004L4TP
Product Name Low Power TRIAC up to 1200V 600V 4A Triac Triacs - Q6004L4TP TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIACs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 4 amps 4 amps
Package Type TO-220-3 TO-220-3 Isolated Tab TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data