Littelfuse Q6008xH1LED and Q6012xH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA L-Package is UL recognized for 2500Vrms 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity
Alternistor TRIAC Product overview: Q6008LH1LEDTP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008LH1LEDTP can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220 Isolated Tab
TRIAC ALTERNISTOR 600V 8A TO220
Triacs 600V 8A 10-10-10 mA LED App
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | Q6008LH1LEDTP | 300-Q6008LH1LEDTP | F7278-ND | Q6008LH1LEDTP | Q6008LH1LEDTP |
| Product Name | Low Power TRIAC up to 1200V | Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | RoHS | |||
| VDRM | 600 volts | 600 volts | |||
| VTM | 1.6 volts | ||||
| IT(RMS) | 8 amps | 8 amps |