Littelfuse, Inc. Low Power TRIAC up to 1200V Q4025J6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q4025J6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q4025J6TP
Low Power TRIAC up to 1200V Q4025J6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
TRIACs - Q4025J6TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 400V 25A Through Hole TO-218X Isolated

TRIAC Alternistor - Snubberless 400V 25A Through Hole TO-218X Isolated

Buy Now Datasheet
Singapore, Singapore
Isolated 400V 25A Triac
300-Q4025J6TP
Isolated 400V 25A Triac 300-Q4025J6TP
Alternistor TRIAC, 400V V(DRM), 25A I(T)RMS, ROHS COMPLIANT, ISOLATED TO-218X, 3 PIN Product overview: Q4025J6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4025J6TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 400V V(DRM), 25A I(T)RMS, ROHS COMPLIANT, ISOLATED TO-218X, 3 PIN Product overview: Q4025J6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 400V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 400V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q4025J6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q4025J6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q4025J6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q4025J6TP
TRIAC ALTERNSTR 400V 25A TO218X

TRIAC ALTERNSTR 400V 25A TO218X

Supplier's Site
Sheung Wan, Hong Kong
Triacs Altnstr 400V 25A Iso 80-80-80 mA

Triacs Altnstr 400V 25A Iso 80-80-80 mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number Q4025J6TP Q4025J6TP-ND 300-Q4025J6TP Q4025J6TP Q4025J6TP
Product Name Low Power TRIAC up to 1200V TRIACs Isolated 400V 25A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS
VDRM 400 volts 400 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data