Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations
TRIAC Internally Triggered 400V 10A Through Hole TO-220AB-L
TRIAC INT TRIG 400V 10A TO220AB
TRIAC, 400V, 10A, TO-220AB-3; Peak Repetitive Off State Voltage:400V; On State RMS Current:10A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:-; Peak Non Repetitive Surge Current:100A; Holding Current Max:60mA; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs | Triacs |
| Product Number | Q4010LTTP | F7234-ND | Q4010LTTP | Q4010LTTP | 89Y6321 | Q4010LTTP |
| Product Name | Teccor® 4/6/8/10/15Amp QUADRAC® Devices | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac, 400V, 10A, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse | TRIACs |
| Standards and Certifications | RoHS | RoHS | ||||
| VDRM | 400 volts | 400 volts | ||||
| VTM | 1.6 volts |