TRIAC Standard 800V 40A Through Hole TO-218AC Isolated
Triacs TRIAC 800V 40A 35-35-35-70mA TO-218
TRIAC 800V 40A TO218AC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | 18-Q8040K3TP-ND | Q8040K3TP | Q8040K3TP |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-218-3 Isolated Tab, TO-218AC | TO-218-3 Isolated Tab, TO-218AC | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 800 volts |