TRIAC Alternistor - Snubberless 400V 16A Through Hole ITO-220AB
Triacs 40V 16A 10mA HI TEMP TO-220AB Isolated
TRIAC ALTRNSTR 400V 16A ITO220AB
TRIAC, 400V, 16A, TO-220AB ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs | Triacs |
| Product Number | F10285-ND | QJ4016LH2TP | QJ4016LH2TP | 54AH3671 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 400V, 16A, To-220Ab Rohs Compliant Littelfuse |
| Package Type | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VDRM | 400 volts | |||
| IGT | 10 mA |