Littelfuse, Inc. Low Power TRIAC up to 1200V Q8012RH2TP

Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8012RH2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8012RH2TP
Low Power TRIAC up to 1200V Q8012RH2TP
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - F9573-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9573-ND
TRIACs F9573-ND
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220AB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8012RH2TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8012RH2TP
TRIAC ALTERNSTR 800V 12A TO220AB

TRIAC ALTERNSTR 800V 12A TO220AB

Supplier's Site
Triac, 800V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 05AC8635 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
05AC8635
Triac, 800V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 05AC8635
TRIAC, 800V, 12A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes

TRIAC, 800V, 12A, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; On State RMS Current IT(rms):12A; Triac Case Style:TO-220AB; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 800V 12A 10-10-10mA

Triacs 800V 12A 10-10-10mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number Q8012RH2TP F9573-ND Q8012RH2TP 05AC8635 Q8012RH2TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 800V, 12A, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Triacs
VDRM 800 volts 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps 12 amps
Package Type TO-220; TO-220-3 TO-220-3 TO-220; TO-220AB
Unlock Full Specs
to access all available technical data