Infineon Technologies AG BSM25GP120B2BPSA1

Description
Insulated Gate Bipolar Transistor
Request a Quote
Description
Insulated Gate Bipolar Transistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSM25GP120 is an IGBT module for inverter and brake-chopper applications. It has a 1200 V collector-emitter voltage rating and continuous collector current of 25 A at 80 °C case temperature. Repetitive peak collector current is 50 A for 1 ms. Total power dissipation is 230 W at 25 °C. Gate-emitter peak voltage is ±20 V. Integrated diodes support 25 A continuous forward current and 50 A peak. Turn-on delay is 45 ns, and fall time is 60 ns under inductive load. Insulation test voltage is 2.5 kV RMS. An integrated NTC thermistor has 25 kΩ resistance at 25 °C and a B-value of 3375 K.

Datasheet Summary
Powered by GS/AI

The BSM25GP120 is an IGBT module for inverter and brake-chopper applications. It has a 1200 V collector-emitter voltage rating and continuous collector current of 25 A at 80 °C case temperature. Repetitive peak collector current is 50 A for 1 ms. Total power dissipation is 230 W at 25 °C. Gate-emitter peak voltage is ±20 V. Integrated diodes support 25 A continuous forward current and 50 A peak. Turn-on delay is 45 ns, and fall time is 60 ns under inductive load. Insulation test voltage is 2.5 kV RMS. An integrated NTC thermistor has 25 kΩ resistance at 25 °C and a B-value of 3375 K.

Suppliers

Company
Product
Description
Supplier Links
 - BSM25GP120B2BPSA1 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor

Insulated Gate Bipolar Transistor

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number BSM25GP120B2BPSA1
Package Type EconoPIM2
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BC846UPNE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers