The BSM100GD120DN2 is a 1200 V, 100 A IGBT module in a full-bridge configuration with a thermal resistance of 0.16 K/W from junction to case at 25 °C. It uses IGBT2 technology, features a gate-emitter voltage rating of 2.5 V, and is housed in a module designed for medium-power applications. The module is UL recognized and suitable for applications requiring robust switching performance in industrial drives and power systems.
IGBT Modules 1200V 100A FL BRIDGE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | BSM100GD120DN2 |
| Product Name | IGBT Modules |