The BSM50GB120DLC is a 1200 V, 50 A IGBT module in a dual configuration with a thermal resistance from junction to case of 0.27 K/W for the IGBT and 0.27 K/W for the diode, and a collector-emitter saturation voltage of 2.10 V at 25°C. It is packaged in a modular design suitable for medium power applications, featuring a mounting outline designated M_34a/98 and is UL recognized. The module supports continuous collector current up to 50 A and is rated for a maximum junction temperature of 150°C.
IGBT Modules 1200V 50A DUAL
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | BSM50GB120DLC |
| Product Name | IGBT Modules |