Infineon Technologies AG IGBT Modules BSM50GB60DLC

Description
IGBT Modules 600V 50A DUAL
Description
IGBT Modules 600V 50A DUAL
Datasheet
Datasheet Summary
Powered by GS/AI

BSM50GB60DLC is a dual IGBT module rated for 600 V collector-emitter voltage and 50 A continuous collector current at 80 ℃, with a peak repetitive collector current of 100 A. The module has a maximum junction temperature of 150 ℃ and operates from -40 ℃ to 125 ℃. It features an isolation test voltage of 2.5 kV RMS and is mounted with a 5 Nm torque on M6 screws. The case has a creepage distance of 15 mm and clearance of 8.5 mm, with internal insulation made of Al₂O₃. Thermal resistance from junction to case is 0.44 K/W for the transistor and 0.80 K/W for the diode. The module includes a claim of compliance with IEC 60286-3 for insulation testing and a weight of 180 g.

Datasheet Summary
Powered by GS/AI

BSM50GB60DLC is a dual IGBT module rated for 600 V collector-emitter voltage and 50 A continuous collector current at 80 ℃, with a peak repetitive collector current of 100 A. The module has a maximum junction temperature of 150 ℃ and operates from -40 ℃ to 125 ℃. It features an isolation test voltage of 2.5 kV RMS and is mounted with a 5 Nm torque on M6 screws. The case has a creepage distance of 15 mm and clearance of 8.5 mm, with internal insulation made of Al₂O₃. Thermal resistance from junction to case is 0.44 K/W for the transistor and 0.80 K/W for the diode. The module includes a claim of compliance with IEC 60286-3 for insulation testing and a weight of 180 g.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
IGBT Modules
BSM50GB60DLC
IGBT Modules BSM50GB60DLC
IGBT Modules 600V 50A DUAL

IGBT Modules 600V 50A DUAL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number BSM50GB60DLC
Product Name IGBT Modules
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
IGBTs - Single - RJH6075DPM-N0#T0 - 891742-RJH6075DPM-N0#T0 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT - 101224144 - Radwell International
Fuji Electric Corp. of America
View Details