BSP149 is an N-channel depletion mode MOSFET for surface mount applications, rated for 200 V drain-source voltage and 0.66 A continuous drain current at 25 °C, with a maximum on-state resistance of 3.5 Ω. It is packaged in PG-SOT223-4 and qualified to AEC-Q101. The device supports a maximum power dissipation of 1.8 W and operates from -55 °C to 150 °C. RoHS compliant and halogen-free according to IEC61249-2-21.
N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BSP149E6906-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |