The BSM75GB60DLC is a dual IGBT module rated for 600 V collector-emitter voltage and 75 A continuous collector current at 75°C case temperature, with a peak repetitive collector current of 150 A. The gate-emitter threshold voltage is 4.5 to 6.5 V, and the collector-emitter saturation voltage is 1.95 to 2.45 V at 75 A and 15 V gate drive. The internal diode has a forward voltage of 1.20 to 1.60 V at 75 A and a peak reverse recovery current of up to 115 A. Thermal resistance from junction to case is 0.35 K/W for the IGBT and 0.66 K/W for the diode. Maximum junction temperature is 150°C. The module mounts with an M6 screw torqued to 5 Nm and weighs 180 g.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | BSM75GB60DLC |
| Product Name | IGBT Modules |