Infineon Technologies AG END - OF - LIFE - BSO615C BSO615C

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154809-BSO615C Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154809-BSO615C Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BSO615C - 1154809-BSO615C - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BSO615C
1154809-BSO615C
END - OF - LIFE - BSO615C 1154809-BSO615C
Manufacturer: Infineon Technologies Win Source Part Number: 1154809-BSO615C Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154809-BSO615C
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1154809-BSO615C
Product Name END - OF - LIFE - BSO615C
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details