The BSM50GP60G is a 600 V, 50 A IGBT power integrated module in the EasyPIM™ series, featuring a three-phase inverter with integrated rectifier and brake chopper. It has a thermal resistance from junction to heat sink of 1.00 K/W for the IGBT and 1.00 K/W for the brake chopper at 80°C, with maximum collector-emitter saturation voltage of 1.95 V. The module is rated for a maximum repetitive peak reverse voltage of 1600 V on its rectifier diodes and supports a continuous diode forward current of 40 A. The package is designed for low-power industrial applications and complies with standard mounting practices for EasyPIM™ modules.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | BSM50GP60G |
| Product Name | IGBT Modules |