Infineon Technologies AG Single FETs, MOSFETs IPP65R099CFD7AAKSA1

Description
IPP65R099CFD7A - MOSFET N-Channel Single 650V 24A (Tc)
Request a Quote Datasheet
Description
IPP65R099CFD7A - MOSFET N-Channel Single 650V 24A (Tc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPP65R099CFD7AAKSA1 - Rochester Electronics
Newburyport, MA, United States
IPP65R099CFD7A - MOSFET N-Channel Single 650V 24A (Tc)

IPP65R099CFD7A - MOSFET N-Channel Single 650V 24A (Tc)

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPP65R099CFD7AAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP65R099CFD7AAKSA1-ND
Single FETs, MOSFETs 448-IPP65R099CFD7AAKSA1-ND
N-Channel 650V 24A (Tc) 127W (Tc) Through Hole PG-TO220-3

N-Channel 650V 24A (Tc) 127W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Mosfet, N-Ch, 650V, 24A, To-220 Rohs Compliant Infineon - 32AK4943 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 24A, To-220 Rohs Compliant Infineon
32AK4943
Mosfet, N-Ch, 650V, 24A, To-220 Rohs Compliant Infineon 32AK4943
MOSFET, N-CH, 650V, 24A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 24A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP65R099CFD7AAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP65R099CFD7AAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP65R099CFD7AAKSA1
MOSFET N-CH 650V 24A TO220-3

MOSFET N-CH 650V 24A TO220-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP65R099CFD7AAKSA1 448-IPP65R099CFD7AAKSA1-ND 32AK4943 IPP65R099CFD7AAKSA1
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 650V, 24A, To-220 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7309Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers